CAP FILM 0.015UF 10% 630VDC RAD
CAP FILM 0.015UF 10% 630VDC RAD
X2 MKP 15nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 30 MM
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F1778315K2DLB0 | F1778315K2DLB0 | 18T7999 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | X2 Mkp 15Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 30 Mm Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0150 microF | 0.0150 microF |