Vishay Intertechnology, Inc. Ceramic Capacitors F152K59Y5RR63K7R

Description
1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F152K59Y5RR63K7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F152K59Y5RR63K7R-ND
Ceramic Capacitors F152K59Y5RR63K7R-ND
1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

1500pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 3Kv 1,5Nf ±10% Y5R Bulk E3 Vishay - 92K0035 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 1,5Nf ±10% Y5R Bulk E3 Vishay
92K0035
F 3Kv 1,5Nf ±10% Y5R Bulk E3 Vishay 92K0035
F 3KV 1,5nF ±10% Y5R BULK e3

F 3KV 1,5nF ±10% Y5R BULK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number F152K59Y5RR63K7R-ND 92K0035
Product Name Ceramic Capacitors F 3Kv 1,5Nf ±10% Y5R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1210J6300663JCTVM2DKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers