Vishay Precision Group Ceramic Capacitors F152K43Y5RN6UK5R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F152K43Y5RN6UK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F152K43Y5RN6UK5RCT-ND
Ceramic Capacitors 56-F152K43Y5RN6UK5RCT-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F152K43Y5RN6UK5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F152K43Y5RN6UK5RTB-ND
Ceramic Capacitors 56-F152K43Y5RN6UK5RTB-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.5nF 1kV Capacitor
60-F152K43Y5RN6UK5R
Through-Hole 1.5nF 1kV Capacitor 60-F152K43Y5RN6UK5R
1.5nF 1kV Y5R Ceramic Capacitor, Radial, Through Hole Product overview: F152K43Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F152K43Y5RN6UK5R can be used for catalog matching and distributor lookup.

1.5nF 1kV Y5R Ceramic Capacitor, Radial, Through Hole Product overview: F152K43Y5RN6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5nF, 1kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1.5nF, 1kV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F152K43Y5RN6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay - 93K3288 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay
93K3288
Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay 93K3288
Multilayer Ceramic Capacitor, 1500 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 1500 pF, 10%, Y5R, 1 kV, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-F152K43Y5RN6UK5RCT-ND 60-F152K43Y5RN6UK5R 93K3288
Product Name Ceramic Capacitors Through-Hole 1.5nF 1kV Capacitor Multilayer Ceramic Capacitor, 1500 Pf, 10%, Y5R, 1 Kv, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers