Vishay Precision Group Ceramic Capacitors F152K39S3NN63J5R

Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet
Description
1500pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F152K39S3NN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F152K39S3NN63J5R-ND
Ceramic Capacitors F152K39S3NN63J5R-ND
1500pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

1500pF ±10% 1000V (1kV) Ceramic Capacitor S3N Radial, Disc

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7167181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167181
Single Layer Ceramic Capacitors 7167181
Vishay F152K39S3NN63J5R

Vishay F152K39S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 1731251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1731251
Single Layer Ceramic Capacitors 1731251
Vishay F152K39S3NN63J5R

Vishay F152K39S3NN63J5R

Supplier's Site
Cap, 1500Pf, 1 Kv, 10%, S3N; Capacitance Vishay - 57AC2076 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 1 Kv, 10%, S3N; Capacitance Vishay
57AC2076
Cap, 1500Pf, 1 Kv, 10%, S3N; Capacitance Vishay 57AC2076
CAP, 1500PF, 1 KV, 10%, S3N; Capacitance:1500pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 1500PF, 1 KV, 10%, S3N; Capacitance:1500pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F152K39S3NN63J5R-ND 7167181 57AC2076
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Cap, 1500Pf, 1 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-1259-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details