Vishay Precision Group Ceramic Capacitors F151K25Y5RP6UK5R

Description
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F151K25Y5RP6UK5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F151K25Y5RP6UK5RCT-ND
Ceramic Capacitors 56-F151K25Y5RP6UK5RCT-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F151K25Y5RP6UK5RTB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F151K25Y5RP6UK5RTB-ND
Ceramic Capacitors 56-F151K25Y5RP6UK5RTB-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Singapore, Singapore
Through-Hole 2000V 0.00015uF Capacitor
60-F151K25Y5RP6UK5R
Through-Hole 2000V 0.00015uF Capacitor 60-F151K25Y5RP6UK5R
CAPACITOR, CERAMIC, 2000V, Y5R, 0.00015uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F151K25Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000V, 0.00015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000V, 0.00015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F151K25Y5RP6UK5R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 2000V, Y5R, 0.00015uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F151K25Y5RP6UK5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 2000V, 0.00015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 2000V, 0.00015uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F151K25Y5RP6UK5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - F151K25Y5RP6UK5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F151K25Y5RP6UK5R
Ceramic Capacitors F151K25Y5RP6UK5R
CAP CER 150PF 2KV Y5R RADIAL

CAP CER 150PF 2KV Y5R RADIAL

Supplier's Site Datasheet
Cap, 150Pf, 2 Kv, 10%, Y5R; Capacitance Vishay - 93K3298 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Pf, 2 Kv, 10%, Y5R; Capacitance Vishay
93K3298
Cap, 150Pf, 2 Kv, 10%, Y5R; Capacitance Vishay 93K3298
CAP, 150PF, 2 KV, 10%, Y5R; Capacitance:150pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 150PF, 2 KV, 10%, Y5R; Capacitance:150pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-F151K25Y5RP6UK5RCT-ND 60-F151K25Y5RP6UK5R F151K25Y5RP6UK5R 93K3298
Product Name Ceramic Capacitors Through-Hole 2000V 0.00015uF Capacitor Ceramic Capacitors Cap, 150Pf, 2 Kv, 10%, Y5R; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - C17CF3R9C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details