Vishay Intertechnology, Inc. Ceramic Capacitors F151K25Y5RP63K5R

Description
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F151K25Y5RP63K5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F151K25Y5RP63K5R-ND
Ceramic Capacitors F151K25Y5RP63K5R-ND
150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

150pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Capacitors - Ceramic Capacitors - F151K25Y5RP63K5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F151K25Y5RP63K5R
Capacitors - Ceramic Capacitors F151K25Y5RP63K5R
CAP CER 150PF 2KV Y5R RADIAL

CAP CER 150PF 2KV Y5R RADIAL

Supplier's Site
F 2Kv 150Pf ± 10% Y5R Bulk E3 Vishay - 92K0007 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 150Pf ± 10% Y5R Bulk E3 Vishay
92K0007
F 2Kv 150Pf ± 10% Y5R Bulk E3 Vishay 92K0007
F 2KV 150pF ± 10% Y5R BULK e3

F 2KV 150pF ± 10% Y5R BULK e3

Supplier's Site
Ceramic Capacitors - F151K25Y5RP63K5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F151K25Y5RP63K5R
Ceramic Capacitors F151K25Y5RP63K5R
CAP CER 150PF 2KV Y5R RADIAL

CAP CER 150PF 2KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F151K25Y5RP63K5R-ND F151K25Y5RP63K5R 92K0007 F151K25Y5RP63K5R
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors F 2Kv 150Pf ± 10% Y5R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX393K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers