Vishay Precision Group Single Layer Ceramic Capacitors F121K25S3NN63J5R

Description
Vishay F121K25S3NN63J5R
Request a Quote Datasheet
Description
Vishay F121K25S3NN63J5R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Ceramic Capacitors - 7167144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167144
Single Layer Ceramic Capacitors 7167144
Vishay F121K25S3NN63J5R

Vishay F121K25S3NN63J5R

Supplier's Site
Single Layer Ceramic Capacitors - 1733578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
1733578
Single Layer Ceramic Capacitors 1733578
Vishay F121K25S3NN63J5R

Vishay F121K25S3NN63J5R

Supplier's Site
Cap, 120Pf, 1 Kv, 10%, S3N; Capacitance Vishay - 57AC2071 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Pf, 1 Kv, 10%, S3N; Capacitance Vishay
57AC2071
Cap, 120Pf, 1 Kv, 10%, S3N; Capacitance Vishay 57AC2071
CAP, 120PF, 1 KV, 10%, S3N; Capacitance:120pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 120PF, 1 KV, 10%, S3N; Capacitance:120pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 7167144 57AC2071
Product Name Single Layer Ceramic Capacitors Cap, 120Pf, 1 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Radial Leaded
Applications Automotive
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701293 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details