Vishay Intertechnology, Inc. Through-Hole 1000V 0.001uF Capacitor F102K39Y5RN6TJ5R

Description
CAPACITOR, CERAMIC, 1000V, Y5R, 0.001uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F102K39Y5RN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6TJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAPACITOR, CERAMIC, 1000V, Y5R, 0.001uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F102K39Y5RN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6TJ5R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1000V 0.001uF Capacitor
60-F102K39Y5RN6TJ5R
Through-Hole 1000V 0.001uF Capacitor 60-F102K39Y5RN6TJ5R
CAPACITOR, CERAMIC, 1000V, Y5R, 0.001uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F102K39Y5RN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6TJ5R can be used for catalog matching and distributor lookup.

CAPACITOR, CERAMIC, 1000V, Y5R, 0.001uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: F102K39Y5RN6TJ5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1000V, 0.001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1000V, 0.001uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F102K39Y5RN6TJ5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 56-F102K39Y5RN6TJ5RTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F102K39Y5RN6TJ5RTR-ND
Ceramic Capacitors 56-F102K39Y5RN6TJ5RTR-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 56-F102K39Y5RN6TJ5RCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F102K39Y5RN6TJ5RCT-ND
Ceramic Capacitors 56-F102K39Y5RN6TJ5RCT-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F102K39Y5RN6TJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K39Y5RN6TJ5R
Ceramic Capacitors F102K39Y5RN6TJ5R
CAP CER 1000PF 1KV Y5R RADIAL

CAP CER 1000PF 1KV Y5R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-F102K39Y5RN6TJ5R 56-F102K39Y5RN6TJ5RTR-ND F102K39Y5RN6TJ5R
Product Name Through-Hole 1000V 0.001uF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R103K5-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 1608-1210Y2K50150JCRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details