Vishay Intertechnology, Inc. Ceramic Capacitors F102K29Y5RL6UJ5R

Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F102K29Y5RL6UJ5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F102K29Y5RL6UJ5R-ND
Ceramic Capacitors F102K29Y5RL6UJ5R-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F102K29Y5RL6UJ5R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F102K29Y5RL6UJ5R
Ceramic Capacitors F102K29Y5RL6UJ5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site Datasheet
F 2Kv 1Nf ± 10% Y5R Ammo E3 Vishay - 91K9956 - Newark, An Avnet Company
Chicago, IL, United States
F 2Kv 1Nf ± 10% Y5R Ammo E3 Vishay
91K9956
F 2Kv 1Nf ± 10% Y5R Ammo E3 Vishay 91K9956
F 2KV 1nF ± 10% Y5R AMMO e3

F 2KV 1nF ± 10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F102K29Y5RL6UJ5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F102K29Y5RL6UJ5R
Capacitors - Ceramic Capacitors F102K29Y5RL6UJ5R
CAP CER 1000PF 2KV Y5R RADIAL

CAP CER 1000PF 2KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F102K29Y5RL6UJ5R-ND F102K29Y5RL6UJ5R 91K9956 F102K29Y5RL6UJ5R
Product Name Ceramic Capacitors Ceramic Capacitors F 2Kv 1Nf ± 10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPB250KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details