Vishay Intertechnology, Inc. Ceramic Capacitors F101K33Y5RR6UK7R

Description
100pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F101K33Y5RR6UK7R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F101K33Y5RR6UK7R-ND
Ceramic Capacitors F101K33Y5RR6UK7R-ND
100pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

100pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - F101K33Y5RR6UK7R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
F101K33Y5RR6UK7R
Ceramic Capacitors F101K33Y5RR6UK7R
CAP CER 100PF 3KV Y5R RADIAL

CAP CER 100PF 3KV Y5R RADIAL

Supplier's Site Datasheet
F 3Kv 100Pf ± 10% Y5R Ammo E3 Vishay - 91K9950 - Newark, An Avnet Company
Chicago, IL, United States
F 3Kv 100Pf ± 10% Y5R Ammo E3 Vishay
91K9950
F 3Kv 100Pf ± 10% Y5R Ammo E3 Vishay 91K9950
F 3KV 100pF ± 10% Y5R AMMO e3

F 3KV 100pF ± 10% Y5R AMMO e3

Supplier's Site
Capacitors - Ceramic Capacitors - F101K33Y5RR6UK7R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F101K33Y5RR6UK7R
Capacitors - Ceramic Capacitors F101K33Y5RR6UK7R
CAP CER 100PF 3KV Y5R RADIAL

CAP CER 100PF 3KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F101K33Y5RR6UK7R-ND F101K33Y5RR6UK7R 91K9950 F101K33Y5RR6UK7R
Product Name Ceramic Capacitors Ceramic Capacitors F 3Kv 100Pf ± 10% Y5R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021418 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details