100pF ±10% 3000V (3kV) Ceramic Capacitor Y5R Radial, Disc
F 3KV 100pF ± 10% Y5R REEL e3
CAP CER 100PF 3KV Y5R RADIAL
CAP CER 100PF 3KV Y5R RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F101K33Y5RR6TK7R-ND | 91K9949 | F101K33Y5RR6TK7R | F101K33Y5RR6TK7R |
| Product Name | Ceramic Capacitors | F 3Kv 100Pf ± 10% Y5R Reel E3 Vishay | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Applications | High Voltage Capacitor | SMPS Filtering | ||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |