100pF ±10% 2000V (2kV) Ceramic Capacitor Y5R Radial, Disc
Cap Ceramic Single 100pF 2000V Y5R 10% (6.5 X 5mm) Radial 5mm 125°C Bulk Product overview: F101K25Y5RP63K5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 2000V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F101K25Y5RP63K5R can be used for catalog matching and distributor lookup.
CAP CER 100PF 2KV Y5R RADIAL
CAP, DISC, Y5R, 100PF, 2KV, RADIAL; Capacitance:100pF; Voltage(DC):2kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Product Range:F Series; Series Name:F; Operating Temperature Min:-30°C RoHS Compliant: Yes
CAP, 100PF, 2 KV, 10%, Y5R; Capacitance:100pF; Voltage Rating:2kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1236PH-ND | 60-F101K25Y5RP63K5R | F101K25Y5RP63K5R | 91K9945 | 57AC2068 |
| Product Name | Ceramic Capacitors | 100pF 2000V Capacitor | Ceramic Capacitors | Cap, Disc, Y5R, 100Pf, 2Kv, Radial; Capacitance Vishay | Cap, 100Pf, 2 Kv, 10%, Y5R; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Applications | High Voltage Capacitor | ||||
| Operating Temperature | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to 125 C (-22 to 257 F) | -30 to ? C (-22 to ? F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |