Vishay Intertechnology, Inc. Ceramic Capacitors F101K25Y5RN63K5R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1235PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1235PH-ND
Ceramic Capacitors 1235PH-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
Ceramic Capacitor, Ceramic, Product overview: F101K25Y5RN63K5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F101K25Y5RN63K5R can be used for catalog matching and distributor lookup.

Ceramic Capacitor, Ceramic, Product overview: F101K25Y5RN63K5R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-F101K25Y5RN63K5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Disc, Y5R, 100Pf, 1Kv, Radial; Capacitance Vishay - 91K9942 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Disc, Y5R, 100Pf, 1Kv, Radial; Capacitance Vishay
91K9942
Cap, Disc, Y5R, 100Pf, 1Kv, Radial; Capacitance Vishay 91K9942
CAP, DISC, Y5R, 100PF, 1KV, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:F Series VISHAY; Series Name:F RoHS Compliant: Yes

CAP, DISC, Y5R, 100PF, 1KV, RADIAL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5R; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:F Series VISHAY; Series Name:F RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1235PH-ND 60-F101K25Y5RN63K5R 91K9942
Product Name Ceramic Capacitors Capacitor Cap, Disc, Y5R, 100Pf, 1Kv, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications High Voltage Capacitor
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101153U030BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-1210Y2K00271KXRTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details