Vishay Intertechnology, Inc. Ceramic Capacitors F101K25Y5RN63J5R

Description
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet
Description
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - F101K25Y5RN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
F101K25Y5RN63J5R-ND
Ceramic Capacitors F101K25Y5RN63J5R-ND
100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

100pF ±10% 1000V (1kV) Ceramic Capacitor Y5R Radial, Disc

Buy Now Datasheet
F 1Kv 100Pf ± 10% Y5R Bulk E3 Vishay - 91K9941 - Newark, An Avnet Company
Chicago, IL, United States
F 1Kv 100Pf ± 10% Y5R Bulk E3 Vishay
91K9941
F 1Kv 100Pf ± 10% Y5R Bulk E3 Vishay 91K9941
F 1KV 100pF ± 10% Y5R BULK e3

F 1KV 100pF ± 10% Y5R BULK e3

Supplier's Site
Capacitors - Ceramic Capacitors - F101K25Y5RN63J5R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
F101K25Y5RN63J5R
Capacitors - Ceramic Capacitors F101K25Y5RN63J5R
CAP CER 100PF 1KV Y5R RADIAL

CAP CER 100PF 1KV Y5R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F101K25Y5RN63J5R-ND 91K9941 F101K25Y5RN63J5R
Product Name Ceramic Capacitors F 1Kv 100Pf ± 10% Y5R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications High Voltage Capacitor SMPS Filtering
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - M39014/021412 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details