Vishay Precision Group Ceramic Capacitors F101K25S3NN63J5R

Description
F 1KV 100PF 10% S3N BULK E3
Request a Quote Datasheet
Description
F 1KV 100PF 10% S3N BULK E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-F101K25S3NN63J5R-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-F101K25S3NN63J5R-ND
Ceramic Capacitors 56-F101K25S3NN63J5R-ND
F 1KV 100PF 10% S3N BULK E3

F 1KV 100PF 10% S3N BULK E3

Buy Now Datasheet
Single Layer Ceramic Capacitors - 7167135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
7167135
Single Layer Ceramic Capacitors 7167135
Vishay F101K25S3NN63J5R

Vishay F101K25S3NN63J5R

Supplier's Site
Cap, 100Pf, 1 Kv, 10%, S3N; Capacitance Vishay - 57AC2066 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 1 Kv, 10%, S3N; Capacitance Vishay
57AC2066
Cap, 100Pf, 1 Kv, 10%, S3N; Capacitance Vishay 57AC2066
CAP, 100PF, 1 KV, 10%, S3N; Capacitance:100pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 100PF, 1 KV, 10%, S3N; Capacitance:100pF; Voltage Rating:1kV; Product Range:F Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:S3N; Lead Spacing:5mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-F101K25S3NN63J5R-ND 7167135 57AC2066
Product Name Ceramic Capacitors Single Layer Ceramic Capacitors Cap, 100Pf, 1 Kv, 10%, S3N; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded
Applications High Voltage Capacitor Automotive
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C0603C152K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details