Vishay Precision Group Diodes, Rectifiers - Single - ESH2PB-M3/84A ESH2PB-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 871233-ESH2PB-M3/84A Series: eSMP® Features: Diode Standard 100 V 2A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESH2PB-M3/84AGITR, ESH2PB-M3/84AGIDKR, ESH2PB-M3/84AGICT, ESH2PB-M3/84A-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 871233-ESH2PB-M3/84A Series: eSMP® Features: Diode Standard 100 V 2A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESH2PB-M3/84AGITR, ESH2PB-M3/84AGIDKR, ESH2PB-M3/84AGICT, ESH2PB-M3/84A-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - ESH2PB-M3/84A - 871233-ESH2PB-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2PB-M3/84A
871233-ESH2PB-M3/84A
Diodes, Rectifiers - Single - ESH2PB-M3/84A 871233-ESH2PB-M3/84A
Manufacturer: Vishay Win Source Part Number: 871233-ESH2PB-M3/84A Series: eSMP® Features: Diode Standard 100 V 2A Surface Mount DO-220AA (SMP) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-220AA Package: Reel - TR Mounting: Surface Mount Family Name: ESH2 Categories: Discrete Semiconductor Products Case / Package: DO-220AA (SMP) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: ESH2PB-M3/84AGITR, ESH2PB-M3/84AGIDKR, ESH2PB-M3/84AGICT, ESH2PB-M3/84A-ND

Manufacturer: Vishay
Win Source Part Number: 871233-ESH2PB-M3/84A
Series: eSMP®
Features: Diode Standard 100 V 2A Surface Mount DO-220AA (SMP)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-220AA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ESH2
Categories: Discrete Semiconductor Products
Case / Package: DO-220AA (SMP)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ESH2PB-M3/84AGITR, ESH2PB-M3/84AGIDKR, ESH2PB-M3/84AGICT, ESH2PB-M3/84A-ND

Buy Now Datasheet
Single Diodes - ESH2PB-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ESH2PB-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - ESH2PB-M3/84AGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Diode Standard 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
2 A 100 V Diode and Rectifier - 280-ESH2PB-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 100 V Diode and Rectifier
280-ESH2PB-M3/84A
2 A 100 V Diode and Rectifier 280-ESH2PB-M3/84A
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: ESH2PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PB-M3/84A can be used for catalog matching and distributor lookup.

DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-220AA, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: ESH2PB-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2PB-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH2PB-M3/84A
Rectifiers ESH2PB-M3/84A
Rectifiers 100volts 1.0amp

Rectifiers 100volts 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2PB-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2PB-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers ESH2PB-M3/84A
DIODE GEN PURP 100V 2A DO220AA

DIODE GEN PURP 100V 2A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers Rectifiers
Product Number 871233-ESH2PB-M3/84A ESH2PB-M3/84AGITR-ND 280-ESH2PB-M3/84A ESH2PB-M3/84A ESH2PB-M3/84A
Product Name Diodes, Rectifiers - Single - ESH2PB-M3/84A Single Diodes 2 A 100 V Diode and Rectifier Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 100 V 2A Surface Mount DO-220AA (SMP)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS3HVM5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 3000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
80V 250MW Diode and Rectifier - 284-BAR8802LRHE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
Tj 150 C (302 F)
View Details
4 suppliers