Vishay Intertechnology, Inc. 100V 2A Diode and Rectifier ESH2B-E3/52T

Description
DIODE GEN PURP 100V 2A DO214AA Product overview: ESH2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2B-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 2A DO214AA Product overview: ESH2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2B-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 2A Diode and Rectifier - 280-ESH2B-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 2A Diode and Rectifier
280-ESH2B-E3/52T
100V 2A Diode and Rectifier 280-ESH2B-E3/52T
DIODE GEN PURP 100V 2A DO214AA Product overview: ESH2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2B-E3/52T can be used for catalog matching and distributor lookup.

DIODE GEN PURP 100V 2A DO214AA Product overview: ESH2B-E3/52T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH2B-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ESH2B-E3/52T - 1037196-ESH2B-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH2B-E3/52T
1037196-ESH2B-E3/52T
Diodes, Rectifiers - Single - ESH2B-E3/52T 1037196-ESH2B-E3/52T
Manufacturer: Vishay Win Source Part Number: 1037196-ESH2B-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 930mV @ 2A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 2μA @ 100V Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1037196-ESH2B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 930mV @ 2A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 2μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - ESH2B-E3/52T-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ESH2B-E3/52T-ND
Single Diodes ESH2B-E3/52T-ND
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Diode Standard 100V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ESH2B-E3/52T
Rectifiers ESH2B-E3/52T
Rectifiers 100 Volt 2.0A 25ns Glass Passivated

Rectifiers 100 Volt 2.0A 25ns Glass Passivated

Buy Now Datasheet
Fast Diode, 60A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 11M3257 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 60A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
11M3257
Fast Diode, 60A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 11M3257
FAST DIODE, 60A, 100V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:930mV; Reverse Recovery Time:25ns; Forward Surge Current:60A RoHS Compliant: Yes

FAST DIODE, 60A, 100V, DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:930mV; Reverse Recovery Time:25ns; Forward Surge Current:60A RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ESH2B-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ESH2B-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers ESH2B-E3/52T
DIODE GEN PURP 100V 2A DO214AA

DIODE GEN PURP 100V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-ESH2B-E3/52T 1037196-ESH2B-E3/52T ESH2B-E3/52T-ND ESH2B-E3/52T 11M3257 ESH2B-E3/52T
Product Name 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - ESH2B-E3/52T Single Diodes Rectifiers Fast Diode, 60A, 100V, Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMB
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
VF 0.9300 volts 0.9300 volts 0.9300 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM10 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS316,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
9 suppliers
Schottky 100V 5.5A DPAK Diode and Rectifier - 280-50WQ10FNPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package DPAK
RoHS Compliant RoHS
View Details
2 suppliers