Vishay Intertechnology, Inc. 200V 1A Diode and Rectifier ESH1PD-E3/84A

Description
Diode Switching 200V 1A 2-Pin SMP T/R Product overview: ESH1PD-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PD-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 200V 1A 2-Pin SMP T/R Product overview: ESH1PD-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PD-E3/84A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 1A Diode and Rectifier - 280-ESH1PD-E3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 1A Diode and Rectifier
280-ESH1PD-E3/84A
200V 1A Diode and Rectifier 280-ESH1PD-E3/84A
Diode Switching 200V 1A 2-Pin SMP T/R Product overview: ESH1PD-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PD-E3/84A can be used for catalog matching and distributor lookup.

Diode Switching 200V 1A 2-Pin SMP T/R Product overview: ESH1PD-E3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ESH1PD-E3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ESH1PD-E3/84A - 260289-ESH1PD-E3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ESH1PD-E3/84A
260289-ESH1PD-E3/84A
Diodes, Rectifiers - Single - ESH1PD-E3/84A 260289-ESH1PD-E3/84A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 260289-ESH1PD-E3/84A Family Name: ESH1PD Alternative Parts (Cross-Reference): ESH1PDHE3/84A; ESH1PDHE3/85A; ESH1PDHM3/85A; ESH1PDHM3/84A; Introduction Date: August 04, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 260289-ESH1PD-E3/84A
Family Name: ESH1PD
Alternative Parts (Cross-Reference): ESH1PDHE3/84A; ESH1PDHE3/85A; ESH1PDHM3/85A; ESH1PDHM3/84A;
Introduction Date: August 04, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-ESH1PD-E3/84A 260289-ESH1PD-E3/84A
Product Name 200V 1A Diode and Rectifier Diodes, Rectifiers - Single - ESH1PD-E3/84A
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219509 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Diode Arrays - CC1934-ND - DigiKey
Sensata Technologies
Specs
Arrangement Common Catode
Tj -40 to 125 C (-40 to 257 F)
Package Module
View Details
6 suppliers
Rectifier Diode - 1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Diodes, Rectifiers - Arrays - 40CPQ050PBF - 1128569-40CPQ050PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers