Diode Ultra Fast Recovery 200V 3A SMC
Diode Ultra Fast Recovery 200V 3A SMC
Diode Ultra Fast Recovery 200V 3A SMC
DIODE 3 A, 200 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: ES3D-E3/9AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3D-E3/9AT can be used for catalog matching and distributor lookup.
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Diode Standard 200V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 094764-ES3D-E3/9AT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Family Name: ES3D
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): ES3D/57; ES3D/9A; ES3D-M3/9AT; ES3D-M3/57T;
Introduction Date: June 19, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Rectifiers 200 Volt 3.0A 20ns Glass Passivated
DIODE GEN PURP 200V 3A DO214AB
DIODE GEN PURP 200V 3A DO214AB
RECTIFIER, SINGLE, 3A, 200V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 7102948P | 9190231 | 280-ES3D-E3/9AT | ES3D-E3/9ATGIDKR-ND | 094764-ES3D-E3/9AT | ES3D-E3/9AT | ES3D-E3/9AT | ES3D-E3/9AT | 60AC3650 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 3 A 200 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ES3D-E3/9AT | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, Single, 3A, 200V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| Rectifier Configuration / Technology | Fast Recovery Rectifier | Fast Recovery Rectifier | |||||||
| Package | DO-214AA | Do-214ab (smc) | DO-214AB | DO-214AB, SMC | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 20 ns | 30 ns | 30 ns | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |