DIODE 3 A, 50 V, SILICON, RECTIFIER DIODE, DO-214AB, ROHS COMPLIANT, PLASTIC, SMC, 2 PIN, Rectifier Diode Product overview: ES3A-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 50 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 50 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES3A-E3/57T can be used for catalog matching and distributor lookup.
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Diode Standard 50V 3A Surface Mount DO-214AB (SMC)
Manufacturer: Vishay
Win Source Part Number: 1037033-ES3A-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 3A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Capacitance @ Vr, F: 45pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Consumer Electronics, Computers & Computer Peripherals, Communications & Networking
Vishay ES3A-E3/57T Silicon Junction
Vishay ES3A-E3/57T Silicon Junction
Vishay ES3A-E3/57T Silicon Junction
DIODE GEN PURP 50V 3A DO214AB
FAST RECOVERY DIODE, 3A, 50V, DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single
FAST RECOVERY DIODE, 3A, 50V, DO-214AB; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):3A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 280-ES3A-E3/57T | ES3A-E3/57TGIDKR-ND | 1037033-ES3A-E3/57T | 8122111 | ES3A-E3/57T | 76K4846 | 05R5599 |
| Product Name | 3 A 50 V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ES3A-E3/57T | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Recovery Diode, 3A, 50V, Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay | Fast Recovery Diode, 3A, 50V, Do-214Ab; Repetitive Reverse Voltage Vrrm Max Vishay |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |||
| Diode Type | Standard | ||||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | |||
| VR | 50 volts | 50 volts |