Rectifier Diode, 1 Phase, 1 Element, 2A, 400V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: ES2GHE3_A/H from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2GHE3_A/H can be used for catalog matching and distributor lookup.
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 871117-ES2GHE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Standard 300 V 2A Surface Mount DO-214AA (SMB)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AA, SMB
Package: Reel - TR
Mounting: Surface Mount
Family Name: ES2G
Categories: Discrete Semiconductor Products
Case / Package: DO-214AA (SMB)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: ES2GHE3_A/HGITR, ES2GHE3_A/HGICT, ES2GHE3_A/H-ND
Rectifiers 2A,400V,35ns, SMB F.EFF.SM DIODE
DIODE GEN PURP 300V 2A DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-ES2GHE3_A/H | ES2GHE3_A/HGICT-ND | 871117-ES2GHE3_A/H | ES2GHE3_A/H | ES2GHE3_A/H |
| Product Name | 2A 400V Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - ES2GHE3_A/H | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 300 V 2A Surface Mount DO-214AA (SMB) |