Vishay Precision Group Diode, Fast, 2A, 400V, Smb; Repetitive Peak Reverse Voltage Vishay ES2G-E3/52T.

Description
DIODE, FAST, 2A, 400V, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:35ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet
Description
DIODE, FAST, 2A, 400V, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:35ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Fast, 2A, 400V, Smb; Repetitive Peak Reverse Voltage Vishay - 25AC9441 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 2A, 400V, Smb; Repetitive Peak Reverse Voltage Vishay
25AC9441
Diode, Fast, 2A, 400V, Smb; Repetitive Peak Reverse Voltage Vishay 25AC9441
DIODE, FAST, 2A, 400V, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single ; Forward Voltage Max:900mV; Reverse Recovery Time:35ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

DIODE, FAST, 2A, 400V, SMB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:2A; Diode Configuration:Single; Forward Voltage Max:900mV; Reverse Recovery Time:35ns; Forward Surge Current:50A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 25AC9441
Product Name Diode, Fast, 2A, 400V, Smb; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details