Manufacturer: Vishay
Win Source Part Number: 015662-ES2F-E3/5BT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 2A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 300V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Diode Switching 300V 2A 2-Pin SMB T/R Product overview: ES2F-E3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2F-E3/5BT can be used for catalog matching and distributor lookup.
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)
Diode Standard 300V 2A Surface Mount DO-214AA (SMB)
1.1V@2A 50ns 2A 300V DO-214AA(SMB) Fast recovery/high efficiency diode ROHS
DIODE GEN PURP 300V 2A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 015662-ES2F-E3/5BT | 280-ES2F-E3/5BT | ES2F-E3/5BTGIDKR-ND | ES2F-E3/5BT | ES2F-E3/5BT |
| Product Name | Diodes, Rectifiers - Single - ES2F-E3/5BT | 300V 2A Diode and Rectifier | Single Diodes | Diodes >> Fast recovery/high efficiency diode | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | ||
| VR | 300 volts | 300 volts | |||
| IR | 0.0100 mA | ||||
| trr | 50 ns | 50 ns |