Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Diode Standard 100V 2A Surface Mount DO-214AA (SMB)
Manufacturer: Vishay
Win Source Part Number: 084138-ES2B-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 2A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 10μA @ 100V
Capacitance @ Vr, F: 18pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
DIODE 2 A, 100 V, SILICON, RECTIFIER DIODE, DO-214AA, ROHS COMPLIANT, PLASTIC, SMB, 2 PIN, Rectifier Diode Product overview: ES2B-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES2B-E3/52T can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 2A DO214AA
DIODE GEN PURP 100V 2A DO214AA
FAST DIODE, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
RECTIFIER, 2A, 100V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):2A; Diode Configuration:Single
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Rectifiers |
| Product Number | ES2B-E3/52TGITR-ND | 9189244 | 6292479P | 084138-ES2B-E3/52T | 280-ES2B-E3/52T | ES2B-E3/52T | ES2B-E3/52T | ES2B-E3/52T | 76K4819 | 84Y9932 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - ES2B-E3/52T | 2 A 100 V Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Diode, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifier, 2A, 100V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||||
| Package | Do-214aa (smb) | DO-214AA | DO-214AA | SMB; DO-214AA, SMB | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| trr | 30 ns | 30 ns | 20 ns | 30 ns | ||||||
| Diode Type | Standard |