Vishay Intertechnology, Inc. Single Diodes ES1PC-M3/85A

Description
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ES1PC-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ES1PC-M3/85A-ND
Single Diodes ES1PC-M3/85A-ND
Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Diode Standard 150V 1A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
150V 1A Diode and Rectifier - 280-ES1PC-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 1A Diode and Rectifier
280-ES1PC-M3/85A
150V 1A Diode and Rectifier 280-ES1PC-M3/85A
Diode Switching 150V 1A 2-Pin SMP T/R Product overview: ES1PC-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PC-M3/85A can be used for catalog matching and distributor lookup.

Diode Switching 150V 1A 2-Pin SMP T/R Product overview: ES1PC-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ES1PC-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1025231-ES1PC-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1025231-ES1PC-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1025231-ES1PC-M3/85A
Win Source Part Number: 1025231-ES1PC-M3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 920 mV @ 1 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 5 µA @ 150 V Capacitance @ Vr, F: 10pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) Alternative Parts (Cross-Reference): ES1D-E3/61T; ES1A-13-F; ES1B-13-F; ES1D-13-F; ES1B-E3/61T; ES1A-E3/61T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: ES1

Win Source Part Number: 1025231-ES1PC-M3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 1 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 5 µA @ 150 V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
Alternative Parts (Cross-Reference): ES1D-E3/61T; ES1A-13-F; ES1B-13-F; ES1D-13-F; ES1B-E3/61T; ES1A-E3/61T;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: ES1

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
ES1PC-M3/85A
Rectifiers ES1PC-M3/85A
Rectifiers 150volt 1.0amp

Rectifiers 150volt 1.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ES1PC-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
ES1PC-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers ES1PC-M3/85A
DIODE GEN PURP 150V 1A DO220AA

DIODE GEN PURP 150V 1A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number ES1PC-M3/85A-ND 280-ES1PC-M3/85A 1025231-ES1PC-M3/85A ES1PC-M3/85A ES1PC-M3/85A
Product Name Single Diodes 150V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package SMP SMP
RoHS Compliant RoHS
Diode Type Standard
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FX1N5619 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 250 ns
View Details
Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky 0.2A Diode and Rectifier - 286-1PS76SB21 - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Diode and Rectifier - 284-BA892H6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers