Vishay Intertechnology, Inc. Through Hole Resistors ERL622K0000JKCP2

Description
2 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
2 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL622K0000JKCP2TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL622K0000JKCP2TR-ND
Through Hole Resistors 541-ERL622K0000JKCP2TR-ND
2 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

2 kOhms ±5% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL622K0000JKCP2TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details