Vishay Intertechnology, Inc. Through Hole Resistors ERL621K2000GKBF1

Description
1.2 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.2 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERL621K2000GKBF1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERL621K2000GKBF1-ND
Through Hole Resistors 541-ERL621K2000GKBF1-ND
1.2 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

1.2 kOhms ±2% 2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERL621K2000GKBF1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details