Vishay Intertechnology, Inc. Through Hole Resistors ERC653K0100FHEB500

Description
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC653K0100FHEB500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC653K0100FHEB500TR-ND
Through Hole Resistors 541-ERC653K0100FHEB500TR-ND
3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film

3.01 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERC653K0100FHEB500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details