Vishay Intertechnology, Inc. Through Hole Resistors ERC5542K700BHEB600

Description
42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC5542K700BHEB600TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC5542K700BHEB600TR-ND
Through Hole Resistors 541-ERC5542K700BHEB600TR-ND
42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

42.7 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - ERC5542K700BHEB600 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
ERC5542K700BHEB600
Through Hole Resistors ERC5542K700BHEB600
RES 42.7K OHM 0.1% 1/4W AXIAL

RES 42.7K OHM 0.1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-ERC5542K700BHEB600TR-ND ERC5542K700BHEB600
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details