Vishay Intertechnology, Inc. Through Hole Resistors ERC5523R700FHEB600

Description
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC5523R700FHEB600TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC5523R700FHEB600TR-ND
Through Hole Resistors 541-ERC5523R700FHEB600TR-ND
23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

23.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - ERC5523R700FHEB600 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
ERC5523R700FHEB600
Through Hole Resistors ERC5523R700FHEB600
RES 23.7 OHM 1% 1/4W AXIAL

RES 23.7 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 541-ERC5523R700FHEB600TR-ND ERC5523R700FHEB600
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers