Vishay Intertechnology, Inc. Through Hole Resistors ERC55143K00BHEB500

Description
143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-ERC55143K00BHEB500TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-ERC55143K00BHEB500TR-ND
Through Hole Resistors 541-ERC55143K00BHEB500TR-ND
143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

143 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-ERC55143K00BHEB500TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690287 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details