Vishay Intertechnology, Inc. Tantalum Capacitors EP1A302K100AZSS

Description
3000µF Hermetically Sealed Tantalum Capacitors 100V Radial 65mOhm @ 1kHz
Request a Quote Datasheet
Description
3000µF Hermetically Sealed Tantalum Capacitors 100V Radial 65mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-EP1A302K100AZSS-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-EP1A302K100AZSS-ND
Tantalum Capacitors 1129-EP1A302K100AZSS-ND
3000µF Hermetically Sealed Tantalum Capacitors 100V Radial 65mOhm @ 1kHz

3000µF Hermetically Sealed Tantalum Capacitors 100V Radial 65mOhm @ 1kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - EP1A302K100AZSS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
EP1A302K100AZSS
Capacitors - Tantalum Capacitors EP1A302K100AZSS
CAP TANT 3000UF 10% 100V RADIAL

CAP TANT 3000UF 10% 100V RADIAL

Supplier's Site
Tantalum Capacitors - EP1A302K100AZSS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
EP1A302K100AZSS
Tantalum Capacitors EP1A302K100AZSS
CAP TANT 3000UF 10% 100V RADIAL

CAP TANT 3000UF 10% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-EP1A302K100AZSS-ND EP1A302K100AZSS EP1A302K100AZSS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 3000 microF 3000 microF 3000 microF
Capacitance Tolerance 10 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Tantalum Capacitors - 1814626 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TAS475K050P1C-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details