Vishay Intertechnology, Inc. Tantalum Capacitors EP1A192M125CZSSA

Description
1900µF Hermetically Sealed Tantalum Capacitors 125V Radial 100mOhm @ 1kHz
Request a Quote Datasheet
Description
1900µF Hermetically Sealed Tantalum Capacitors 125V Radial 100mOhm @ 1kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1129-EP1A192M125CZSSA-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
1129-EP1A192M125CZSSA-ND
Tantalum Capacitors 1129-EP1A192M125CZSSA-ND
1900µF Hermetically Sealed Tantalum Capacitors 125V Radial 100mOhm @ 1kHz

1900µF Hermetically Sealed Tantalum Capacitors 125V Radial 100mOhm @ 1kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - EP1A192M125CZSSA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
EP1A192M125CZSSA
Capacitors - Tantalum Capacitors EP1A192M125CZSSA
CAP TANT 1900UF 20% 125V RADIAL

CAP TANT 1900UF 20% 125V RADIAL

Supplier's Site
Tantalum Capacitors - EP1A192M125CZSSA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
EP1A192M125CZSSA
Tantalum Capacitors EP1A192M125CZSSA
CAP TANT 1900UF 20% 125V RADIAL

CAP TANT 1900UF 20% 125V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1129-EP1A192M125CZSSA-ND EP1A192M125CZSSA EP1A192M125CZSSA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1900 microF 1900 microF 1900 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - TDC227K010WSG-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814646 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers