Vishay Precision Group Fast Recovery Diode, 5A, 400V, Gp20; Repetitive Peak Reverse Voltage Vishay EGP50G-E3/23

Description
FAST RECOVERY DIODE, 5A, 400V, GP20; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes
Description
FAST RECOVERY DIODE, 5A, 400V, GP20; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fast Recovery Diode, 5A, 400V, Gp20; Repetitive Peak Reverse Voltage Vishay - 76K4712 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 5A, 400V, Gp20; Repetitive Peak Reverse Voltage Vishay
76K4712
Fast Recovery Diode, 5A, 400V, Gp20; Repetitive Peak Reverse Voltage Vishay 76K4712
FAST RECOVERY DIODE, 5A, 400V, GP20; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single ; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST RECOVERY DIODE, 5A, 400V, GP20; Repetitive Peak Reverse Voltage:400V; Average Forward Current:5A; Diode Configuration:Single; Forward Voltage Max:1.25V; Reverse Recovery Time:50ns; Forward Surge Current:150A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 76K4712
Product Name Fast Recovery Diode, 5A, 400V, Gp20; Repetitive Peak Reverse Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PIN Diode Switches - NPS2-500-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Schottky Diodes & Rectifiers - 155153P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B483H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details