Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - EGP30G-E3/73 EGP30G-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 870268-EGP30G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 3A Through Hole GP20 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Family Name: EGP30 Categories: Discrete Semiconductor Products Case / Package: GP20 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 870268-EGP30G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 3A Through Hole GP20 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Family Name: EGP30 Categories: Discrete Semiconductor Products Case / Package: GP20 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - EGP30G-E3/73 - 870268-EGP30G-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - EGP30G-E3/73
870268-EGP30G-E3/73
Diodes, Rectifiers - Single - EGP30G-E3/73 870268-EGP30G-E3/73
Manufacturer: Vishay Win Source Part Number: 870268-EGP30G-E3/73 Series: SUPERECTIFIER® Features: Diode Standard 400 V 3A Through Hole GP20 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Box (TB) Package: DO-201AA, DO-27, Axial Mounting: Through Hole Part Status: Obsolete Family Name: EGP30 Categories: Discrete Semiconductor Products Case / Package: GP20 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 870268-EGP30G-E3/73
Series: SUPERECTIFIER®
Features: Diode Standard 400 V 3A Through Hole GP20
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Box (TB)
Package: DO-201AA, DO-27, Axial
Mounting: Through Hole
Part Status: Obsolete
Family Name: EGP30
Categories: Discrete Semiconductor Products
Case / Package: GP20
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
3 A 400 V Diode and Rectifier - 280-EGP30G-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 400 V Diode and Rectifier
280-EGP30G-E3/73
3 A 400 V Diode and Rectifier 280-EGP30G-E3/73
DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN, Rectifier Diode Product overview: EGP30G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30G-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 400 V, SILICON, RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, GP20, 2 PIN, Rectifier Diode Product overview: EGP30G-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EGP30G-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Rectifiers
Product Number 870268-EGP30G-E3/73 280-EGP30G-E3/73
Product Name Diodes, Rectifiers - Single - EGP30G-E3/73 3 A 400 V Diode and Rectifier
Diode Type Diode Standard 400 V 3A Through Hole GP20
Unlock Full Specs
to access all available technical data