Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056982-EGL41A/46
Forward Voltage: 1 V
Peak Non-Repetitive Surge Current: 30 A
Reverse Voltage: 50 V
Number of Pins: 2
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 175 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 30 A
Peak Reverse Current: 5 µA
Recovery Time: 50 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1056982-EGL41A/46 |
| Product Name | OEM Parts - OEM Parts (C - E) - EGL41A/46 |