Manufacturer: Keystone Electronics
Win Source Part Number: 906789-4232
Features: Breadboard, Prepunched Insulating Non-Plated Through Hole (NPTH) - 0.100" (2.54mm)
Part Status: Obsolete
Categories: Prototyping
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9150
Other Part Number: 36-4232, 4232K, 4232K-ND, 4232K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 906789-4232 |
| Product Name | Unclassified - 4232 |