Vishay Precision Group Res, R76, 1.6Kw, Wirewound; Resistance Vishay EDGU1600R7600KXB00

Description
RES, R76, 1.6KW, WIREWOUND; Resistance:0.76ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R76, 1.6KW, WIREWOUND; Resistance:0.76ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R76, 1.6Kw, Wirewound; Resistance Vishay - 67X6000 - Newark, An Avnet Company
Chicago, IL, United States
Res, R76, 1.6Kw, Wirewound; Resistance Vishay
67X6000
Res, R76, 1.6Kw, Wirewound; Resistance Vishay 67X6000
RES, R76, 1.6KW, WIREWOUND; Resistance:0.76ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R76, 1.6KW, WIREWOUND; Resistance:0.76ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X6000
Product Name Res, R76, 1.6Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.7600 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C101K5JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details