Vishay Precision Group Res, 5R44, 1.6Kw, Wirewound; Resistance Vishay EDGU16005R440KXB00

Description
RES, 5R44, 1.6KW, WIREWOUND; Resistance:5.44ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 5R44, 1.6KW, WIREWOUND; Resistance:5.44ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 5R44, 1.6Kw, Wirewound; Resistance Vishay - 67X6018 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R44, 1.6Kw, Wirewound; Resistance Vishay
67X6018
Res, 5R44, 1.6Kw, Wirewound; Resistance Vishay 67X6018
RES, 5R44, 1.6KW, WIREWOUND; Resistance:5.44ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 5R44, 1.6KW, WIREWOUND; Resistance:5.44ohm; Product Range:EDGU Series; Power Rating:1.6kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X6018
Product Name Res, 5R44, 1.6Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 5.44 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details