Vishay Precision Group Res, R224, 1.4Kw, Wirewound; Resistance Vishay EDGU1400R2240KXB00

Description
RES, R224, 1.4KW, WIREWOUND; Resistance:0.224ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R224, 1.4KW, WIREWOUND; Resistance:0.224ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R224, 1.4Kw, Wirewound; Resistance Vishay - 67X5962 - Newark, An Avnet Company
Chicago, IL, United States
Res, R224, 1.4Kw, Wirewound; Resistance Vishay
67X5962
Res, R224, 1.4Kw, Wirewound; Resistance Vishay 67X5962
RES, R224, 1.4KW, WIREWOUND; Resistance:0.224ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R224, 1.4KW, WIREWOUND; Resistance:0.224ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5962
Product Name Res, R224, 1.4Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2240 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details