Vishay Precision Group Res, 2R9, 1.4Kw, Wirewound; Resistance Vishay EDGU14002R900KXB00

Description
RES, 2R9, 1.4KW, WIREWOUND; Resistance:2.9ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, 2R9, 1.4KW, WIREWOUND; Resistance:2.9ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2R9, 1.4Kw, Wirewound; Resistance Vishay - 67X5984 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R9, 1.4Kw, Wirewound; Resistance Vishay
67X5984
Res, 2R9, 1.4Kw, Wirewound; Resistance Vishay 67X5984
RES, 2R9, 1.4KW, WIREWOUND; Resistance:2.9ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, 2R9, 1.4KW, WIREWOUND; Resistance:2.9ohm; Product Range:EDGU Series; Power Rating:1.4kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5984
Product Name Res, 2R9, 1.4Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2.9 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details