Vishay Precision Group Res, R7, 1.2Kw, Wirewound; Resistance Vishay EDGU1200R7000KXB00

Description
RES, R7, 1.2KW, WIREWOUND; Resistance:0.7ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R7, 1.2KW, WIREWOUND; Resistance:0.7ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R7, 1.2Kw, Wirewound; Resistance Vishay - 67X5944 - Newark, An Avnet Company
Chicago, IL, United States
Res, R7, 1.2Kw, Wirewound; Resistance Vishay
67X5944
Res, R7, 1.2Kw, Wirewound; Resistance Vishay 67X5944
RES, R7, 1.2KW, WIREWOUND; Resistance:0.7ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R7, 1.2KW, WIREWOUND; Resistance:0.7ohm; Product Range:EDGU Series; Power Rating:1.2kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5944
Product Name Res, R7, 1.2Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.7000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details