Vishay Precision Group Res, R66, 1Kw, Wirewound; Resistance Vishay EDGU1000R6600KXB00

Description
RES, R66, 1KW, WIREWOUND; Resistance:0.66ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R66, 1KW, WIREWOUND; Resistance:0.66ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R66, 1Kw, Wirewound; Resistance Vishay - 25Y3864 - Newark, An Avnet Company
Chicago, IL, United States
Res, R66, 1Kw, Wirewound; Resistance Vishay
25Y3864
Res, R66, 1Kw, Wirewound; Resistance Vishay 25Y3864
RES, R66, 1KW, WIREWOUND; Resistance:0.66ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R66, 1KW, WIREWOUND; Resistance:0.66ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25Y3864
Product Name Res, R66, 1Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.6600 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details