Vishay Precision Group Res, R183, 1Kw, Wirewound; Resistance Vishay EDGU1000R1830KXB00

Description
RES, R183, 1KW, WIREWOUND; Resistance:0.183ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R183, 1KW, WIREWOUND; Resistance:0.183ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R183, 1Kw, Wirewound; Resistance Vishay - 67X5905 - Newark, An Avnet Company
Chicago, IL, United States
Res, R183, 1Kw, Wirewound; Resistance Vishay
67X5905
Res, R183, 1Kw, Wirewound; Resistance Vishay 67X5905
RES, R183, 1KW, WIREWOUND; Resistance:0.183ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R183, 1KW, WIREWOUND; Resistance:0.183ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5905
Product Name Res, R183, 1Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1830 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details