Vishay Precision Group Res, R146, 1Kw, Wirewound; Resistance Vishay EDGU1000R1460KXB00

Description
RES, R146, 1KW, WIREWOUND; Resistance:0.146ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R146, 1KW, WIREWOUND; Resistance:0.146ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R146, 1Kw, Wirewound; Resistance Vishay - 67X5903 - Newark, An Avnet Company
Chicago, IL, United States
Res, R146, 1Kw, Wirewound; Resistance Vishay
67X5903
Res, R146, 1Kw, Wirewound; Resistance Vishay 67X5903
RES, R146, 1KW, WIREWOUND; Resistance:0.146ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R146, 1KW, WIREWOUND; Resistance:0.146ohm; Product Range:EDGU Series; Power Rating:1kW; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5903
Product Name Res, R146, 1Kw, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.1460 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers