Vishay Precision Group Res, R23, 400W, Wirewound; Resistance Vishay EDGU0400R2300KXB00

Description
RES, R23, 400W, WIREWOUND; Resistance:0.23ohm; Product Range:EDGU Series; Power Rating:400W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes
Description
RES, R23, 400W, WIREWOUND; Resistance:0.23ohm; Product Range:EDGU Series; Power Rating:400W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, R23, 400W, Wirewound; Resistance Vishay - 67X5827 - Newark, An Avnet Company
Chicago, IL, United States
Res, R23, 400W, Wirewound; Resistance Vishay
67X5827
Res, R23, 400W, Wirewound; Resistance Vishay 67X5827
RES, R23, 400W, WIREWOUND; Resistance:0.23ohm; Product Range:EDGU Series; Power Rating:400W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

RES, R23, 400W, WIREWOUND; Resistance:0.23ohm; Product Range:EDGU Series; Power Rating:400W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C to ± 350ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67X5827
Product Name Res, R23, 400W, Wirewound; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.2300 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623773-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details