Vishay Precision Group Product Range Vishay EB83-C6SGFW.

Description
Product Range:EB Series; No. of Contacts:12Contacts; Pitch Spacing:3.96mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
Product Range:EB Series; No. of Contacts:12Contacts; Pitch Spacing:3.96mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Vishay - 60AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Vishay
60AC8937
Product Range Vishay 60AC8937
Product Range:EB Series; No. of Contacts:12Contacts; Pitch Spacing:3.96mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:EB Series; No. of Contacts:12Contacts; Pitch Spacing:3.96mm; Gender:Socket; Contact Termination Type:Solder; No. of Rows:2Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC8937
Product Name Product Range Vishay
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details