Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9461DV-T1-E3 DG9461DV-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1167681-DG9461DV-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 5 V Switch Circuit: SPDT Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 7pF Part Status: Obsolete(EOL) Family Name: DG9461 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-TSOP On-State Resistance (Maximum): 60 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): MAX4561EUT; MAX4561EUT-T; MAX4561EUT+T; Introduction Date: May 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1167681-DG9461DV-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 5 V Switch Circuit: SPDT Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 7pF Part Status: Obsolete(EOL) Family Name: DG9461 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-TSOP On-State Resistance (Maximum): 60 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): MAX4561EUT; MAX4561EUT-T; MAX4561EUT+T; Introduction Date: May 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9461DV-T1-E3 - 1167681-DG9461DV-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9461DV-T1-E3
1167681-DG9461DV-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9461DV-T1-E3 1167681-DG9461DV-T1-E3
Manufacturer: Vishay Win Source Part Number: 1167681-DG9461DV-T1- E3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Thin, TSOT-23-6 Number of Circuits: 1 Operating Supply Voltage: 2.7 V ~ 5 V Switch Circuit: SPDT Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 400 mOhm Channel Capacitance (CS(off), CD(off)): 7pF Part Status: Obsolete(EOL) Family Name: DG9461 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.vishay.com Manufacturer Package: 6-TSOP On-State Resistance (Maximum): 60 Ohm Switch Time (Ton, Toff) (Maximum): 75ns, 50ns Current - Leakage (IS(off)) (Maximum): 100pA Alternative Parts (Cross-Reference): MAX4561EUT; MAX4561EUT-T; MAX4561EUT+T; Introduction Date: May 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1167681-DG9461DV-T1-E3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6 Thin, TSOT-23-6
Number of Circuits: 1
Operating Supply Voltage: 2.7 V ~ 5 V
Switch Circuit: SPDT
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 400 mOhm
Channel Capacitance (CS(off), CD(off)): 7pF
Part Status: Obsolete(EOL)
Family Name: DG9461
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.vishay.com
Manufacturer Package: 6-TSOP
On-State Resistance (Maximum): 60 Ohm
Switch Time (Ton, Toff) (Maximum): 75ns, 50ns
Current - Leakage (IS(off)) (Maximum): 100pA
Alternative Parts (Cross-Reference): MAX4561EUT; MAX4561EUT-T; MAX4561EUT+T;
Introduction Date: May 21, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9461DV-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9461DV-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9461DV-T1-E3
IC SWITCH SPDT X 1 60OHM 6TSOP

IC SWITCH SPDT X 1 60OHM 6TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1167681-DG9461DV-T1-E3 DG9461DV-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9461DV-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2.7 V ~ 5 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details