Vishay Intertechnology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DS-T1-E3 DG9432DS-T1-E3

Description
Manufacturer: Vishay Win Source Part Number: 1033394-DG9432DS-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: DG9432 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: SOT-23-8 Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX324CUA+T; MAX324CSA-T; MAX324CUA+; MAX324EUA-T; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1033394-DG9432DS-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: DG9432 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: SOT-23-8 Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX324CUA+T; MAX324CSA-T; MAX324CUA+; MAX324EUA-T; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DS-T1-E3 - 1033394-DG9432DS-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DS-T1-E3
1033394-DG9432DS-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DS-T1-E3 1033394-DG9432DS-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033394-DG9432DS-T1- E3 Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SPST - NC Charge Injection: 0.36pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm Family Name: DG9432 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 30 Ohm Case / Package: SOT-23-8 Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 35ns, 18ns Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF Max Leakage Current (IS off): 1nA Alternative Parts (Cross-Reference): MAX324CUA+T; MAX324CSA-T; MAX324CUA+; MAX324EUA-T; Introduction Date: August 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033394-DG9432DS-T1-E3
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 0.36pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm
Family Name: DG9432
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 30 Ohm
Case / Package: SOT-23-8
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 35ns, 18ns
Channel Capacitance(CS off, CD off): 7.5pF, 7.8pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): MAX324CUA+T; MAX324CSA-T; MAX324CUA+; MAX324EUA-T;
Introduction Date: August 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DS-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9432DS-T1-E3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9432DS-T1-E3
IC SWITCH SPST-NCX2 30OHM SOT23

IC SWITCH SPST-NCX2 30OHM SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1033394-DG9432DS-T1-E3 DG9432DS-T1-E3
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9432DS-T1-E3 Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface Transceiver IC - 702-SI3241-D-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel (TR)
View Details
3 suppliers
Interface - Specialized - 32P4911A-CGF - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details