Vishay Intertechnology, Inc. Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9431EDV-T1-GE3

Description
Win Source Part Number: 1013862-DG9431EDV-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 25Ohm Charge Injection: -0.78pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Voltage - Supply, Dual (V±): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-DG9431EDV-T1-GE3 CT,742-DG9431EDV-T1- GE3DKR,DG9431EDV-T1- GE3-ND,742-DG9431EDV -T1-GE3TR Base Product Number: DG9431
Request a Quote Datasheet
Description
Win Source Part Number: 1013862-DG9431EDV-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 25Ohm Charge Injection: -0.78pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Voltage - Supply, Dual (V±): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-DG9431EDV-T1-GE3 CT,742-DG9431EDV-T1- GE3DKR,DG9431EDV-T1- GE3-ND,742-DG9431EDV -T1-GE3TR Base Product Number: DG9431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1013862-DG9431EDV-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1013862-DG9431EDV-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1013862-DG9431EDV-T1-GE3
Win Source Part Number: 1013862-DG9431EDV-T1 -GE3 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 25Ohm Charge Injection: -0.78pC Current - Leakage (IS(off)) (Max): 100pA Crosstalk: -108dB @ 1MHz Channel-to-Channel Matching (ΔRon): 400mOhm Voltage - Supply, Single (V+): 2.7V ~ 5.5V Voltage - Supply, Dual (V±): 2.7V ~ 5.5V Switch Time (Ton, Toff) (Max): 75ns, 50ns Channel Capacitance (CS(off), CD(off)): 3.8pF Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Vishay Siliconix Other Names: 742-DG9431EDV-T1-GE3 CT,742-DG9431EDV-T1- GE3DKR,DG9431EDV-T1- GE3-ND,742-DG9431EDV -T1-GE3TR Base Product Number: DG9431

Win Source Part Number: 1013862-DG9431EDV-T1-GE3
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 25Ohm
Charge Injection: -0.78pC
Current - Leakage (IS(off)) (Max): 100pA
Crosstalk: -108dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 400mOhm
Voltage - Supply, Single (V+): 2.7V ~ 5.5V
Voltage - Supply, Dual (V±): 2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max): 75ns, 50ns
Channel Capacitance (CS(off), CD(off)): 3.8pF
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Vishay Siliconix
Other Names: 742-DG9431EDV-T1-GE3CT,742-DG9431EDV-T1-GE3DKR,DG9431EDV-T1-GE3-ND,742-DG9431EDV-T1-GE3TR
Base Product Number: DG9431

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - DG9431EDV-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
DG9431EDV-T1-GE3
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers DG9431EDV-T1-GE3
IC SWITCH SPDT X 1 25OHM 6TSOP

IC SWITCH SPDT X 1 25OHM 6TSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - DG9431EDV-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
DG9431EDV-T1-GE3
Analog Switches, Multiplexers, Demultiplexers DG9431EDV-T1-GE3
IC SWITCH LV SPDT 6TSOP

IC SWITCH LV SPDT 6TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1013862-DG9431EDV-T1-GE3 DG9431EDV-T1-GE3 DG9431EDV-T1-GE3
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - 5962-7802003MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-AO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details